EPSON Robots Crystal, Fc-135, 32.768 Khz, 9 Pf; Frequency Nom Epson Q13FC13500003

Description
CRYSTAL, FC-135, 32.768 KHZ, 9 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:FC-135 Series; Operating Temperature RoHS Compliant: Yes
Description
CRYSTAL, FC-135, 32.768 KHZ, 9 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:FC-135 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal FC-135 operates at a nominal frequency of 32.768 kHz and features a load capacitance of 9 pF. It is designed in a low-profile surface mount device (SMD) package with dimensions of 3.2 mm x 1.5 mm x 0.80 mm. The crystal has a fundamental overtone order and is suitable for applications in small communications devices. It supports an operating temperature range of -40 °C to +85 °C and a storage temperature range of -55 °C to +125 °C. The frequency tolerance is ±20 ppm at +25 °C with a drive level of 0.5 µW (maximum 1.0 µW). The product also exhibits a frequency aging of ±3 vó 10^{-6} per year. Compliance with RoHS directives is confirmed, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Crystal FC-135 operates at a nominal frequency of 32.768 kHz and features a load capacitance of 9 pF. It is designed in a low-profile surface mount device (SMD) package with dimensions of 3.2 mm x 1.5 mm x 0.80 mm. The crystal has a fundamental overtone order and is suitable for applications in small communications devices. It supports an operating temperature range of -40 °C to +85 °C and a storage temperature range of -55 °C to +125 °C. The frequency tolerance is ±20 ppm at +25 °C with a drive level of 0.5 µW (maximum 1.0 µW). The product also exhibits a frequency aging of ±3 vó 10^{-6} per year. Compliance with RoHS directives is confirmed, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Crystal, Fc-135, 32.768 Khz, 9 Pf; Frequency Nom Epson - 85X7078 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Fc-135, 32.768 Khz, 9 Pf; Frequency Nom Epson
85X7078
Crystal, Fc-135, 32.768 Khz, 9 Pf; Frequency Nom Epson 85X7078
CRYSTAL, FC-135, 32.768 KHZ, 9 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:FC-135 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, FC-135, 32.768 KHZ, 9 PF; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:FC-135 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Epson - 31M4971 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Epson
31M4971
Crystal, 32.768Khz, 9Pf, 3.2Mm X 1.5Mm; Frequency Nom Epson 31M4971
CRYSTAL, 32.768KHZ, 9PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:FC-135 Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:FC-135 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators, Resonators, and Crystals - Q13FC13500003 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
Q13FC13500003
Oscillators, Resonators, and Crystals Q13FC13500003
32.768kHz Surface Mount Crystal 9pF ±20ppm SMD3215-2P Crystals ROHS

32.768kHz Surface Mount Crystal 9pF ±20ppm SMD3215-2P Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - Q13FC13500003 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
Q13FC13500003
Crystal Oscillator/Oscillator/Resonator >> Crystals Q13FC13500003
32.768kHz 贴片晶振 9pF ±20ppm SMD3215-2P Crystals ROHS

32.768kHz 贴片晶振 9pF ±20ppm SMD3215-2P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals Crystals
Product Number 85X7078 Q13FC13500003 Q13FC13500003
Product Name Crystal, Fc-135, 32.768 Khz, 9 Pf; Frequency Nom Epson Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149548P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 24 MHz
View Details
Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details