Epson Electronics America, Inc. Crystals MC-406 32.7680K-E0:PURE SN

Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-40632.7680K-E0:PURESN-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 2.29mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-40632.7680K-E0:PURESN-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-100-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details