Epson Electronics America, Inc. Crystals MC-406 32.7680K-E: ROHS

Description
32.768kHz ±100ppm Crystal 6pF 35 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet
Description
32.768kHz ±100ppm Crystal 6pF 35 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-40632.7680K-E:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±100ppm Crystal 6pF 35 kOhms 4-SOJ, 2.29mm pitch

32.768kHz ±100ppm Crystal 6pF 35 kOhms 4-SOJ, 2.29mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-40632.7680K-E:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Through Hole Crystals - ECS-120-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 168-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details