Epson Electronics America, Inc. Crystals MC-405 32.7680K-G3:ROHS

Description
32.768kHz ±20ppm Crystal 20pF 50 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 20pF 50 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-40532.7680K-G3:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 20pF 50 kOhms 4-SOJ, 2.29mm pitch

32.768kHz ±20ppm Crystal 20pF 50 kOhms 4-SOJ, 2.29mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-40532.7680K-G3:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-20BM-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details