Epson Electronics America, Inc. Crystals MC-405 31.2500K-A3: ROHS

Description
31.25kHz ±20ppm Crystal 12.5pF 35 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet
Description
31.25kHz ±20ppm Crystal 12.5pF 35 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-40531.2500K-A3:ROHS-ND - DigiKey
Thief River Falls, MN, United States
31.25kHz ±20ppm Crystal 12.5pF 35 kOhms 4-SOJ, 2.29mm pitch

31.25kHz ±20ppm Crystal 12.5pF 35 kOhms 4-SOJ, 2.29mm pitch

Buy Now Datasheet
CRYSTAL 31.2500KHZ 12.5PF SMD

CRYSTAL 31.2500KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number MC-40531.2500K-A3:ROHS-ND MC-405 31.2500K-A3: ROHS
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm; Frequency Nom Micro Crystal - 94M6637 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - 50-ECS-115.2-18-5PXEN-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details