Epson Electronics America, Inc. Crystals MC-405 25.6000K-A0

Description
25.6kHz ±20ppm Crystal 12.5pF 55 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet
Description
25.6kHz ±20ppm Crystal 12.5pF 55 kOhms 4-SOJ, 2.29mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-40525.6000K-A-ND - DigiKey
Thief River Falls, MN, United States
25.6kHz ±20ppm Crystal 12.5pF 55 kOhms 4-SOJ, 2.29mm pitch

25.6kHz ±20ppm Crystal 12.5pF 55 kOhms 4-SOJ, 2.29mm pitch

Buy Now Datasheet
CRYSTAL 25.6000KHZ 12.5PF SMD

CRYSTAL 25.6000KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number MC-40525.6000K-A-ND MC-405 25.6000K-A0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 2.29mm pitch Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 1734736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details