Epson Electronics America, Inc. Crystals MC-306 32.768K-E3

Description
32.768kHz ±100ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±100ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SE2417TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
SE2417TR-ND
Crystals SE2417TR-ND
32.768kHz ±100ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±100ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number SE2417TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details