Epson Electronics America, Inc. Crystals MC-306 32.7680KF-E: ROHS

Description
32.768kHz Crystal 6pF 35 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz Crystal 6pF 35 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-30632.7680KF-E:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz Crystal 6pF 35 kOhms 4-SOJ, 5.50mm pitch

32.768kHz Crystal 6pF 35 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-30632.7680KF-E:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6720485P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 12 MHz
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-7-36Q-AEY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers