Epson Electronics America, Inc. Crystals MC-306 32.7680K-AG3: ROHS

Description
32.768kHz ±100ppm Crystal 12.5pF 35 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±100ppm Crystal 12.5pF 35 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-30632.7680K-AG3:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±100ppm Crystal 12.5pF 35 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±100ppm Crystal 12.5pF 35 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-30632.7680K-AG3:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 1441122 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details