Epson Electronics America, Inc. Crystals MC-206 32.7680KA-E0: ROHS

Description
32.768kHz ±20ppm Crystal 6pF 55 kOhms 4-SMD, Gull Wing
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 55 kOhms 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-20632.7680KA-E0:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 55 kOhms 4-SMD, Gull Wing

32.768kHz ±20ppm Crystal 6pF 55 kOhms 4-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-20632.7680KA-E0:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 32.77 MHz
Load Capacitance 7 pF
View Details
Crystal, 32.768Khz, 10Pf, Cylinder; Frequency Nom Micro Crystal - 94M8458 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal (MCF) Filters - ECS-10.7-15B - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Resonators with Built-in Thermistor - THR-2016 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 96 MHz
View Details