Epson Electronics America, Inc. Crystals MC-156 32.7680KA-E: ROHS

Description
32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SOJ, 5.08mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SOJ, 5.08mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-15632.7680KA-E:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SOJ, 5.08mm pitch

32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-15632.7680KA-E:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.08mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details