Epson Electronics America, Inc. Crystals MC-146 32.7680KA-E: ROHS

Description
32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SMD, Flat Leads
Request a Quote
Description
32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SMD, Flat Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - MC-14632.7680KA-E:ROHS-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SMD, Flat Leads

32.768kHz ±20ppm Crystal 6pF 65 kOhms 4-SMD, Flat Leads

Buy Now

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MC-14632.7680KA-E:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC575TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 216262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details