Epson Electronics America, Inc. Crystals MA-506 4.0960M-C0

Description
4.096MHz ±50ppm Crystal 18pF 150 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet
Description
4.096MHz ±50ppm Crystal 18pF 150 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SE2619TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
SE2619TR-ND
Crystals SE2619TR-ND
4.096MHz ±50ppm Crystal 18pF 150 Ohms 4-SOJ, 3.30mm pitch

4.096MHz ±50ppm Crystal 18pF 150 Ohms 4-SOJ, 3.30mm pitch

Buy Now Datasheet
CRYSTAL 4.0960MHZ 18PF SMD

CRYSTAL 4.0960MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number SE2619TR-ND MA-506 4.0960M-C0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 3.30mm pitch Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers