Epson Electronics America, Inc. Crystals MA-506 11.9550M-W: ROHS

Description
11.955MHz ±50ppm Crystal 12pF 60 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet
Description
11.955MHz ±50ppm Crystal 12pF 60 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MA-50611.9550M-W:ROHS-ND - DigiKey
Thief River Falls, MN, United States
11.955MHz ±50ppm Crystal 12pF 60 Ohms 4-SOJ, 3.30mm pitch

11.955MHz ±50ppm Crystal 12pF 60 Ohms 4-SOJ, 3.30mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MA-50611.9550M-W:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 3.30mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers