Epson Electronics America, Inc. Crystals MA-505 25.0000M-G3:ROHS

Description
25MHz ±50ppm Crystal 20pF 40 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet
Description
25MHz ±50ppm Crystal 20pF 40 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MA-50525.0000M-G3:ROHS-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 20pF 40 Ohms 4-SOJ, 3.30mm pitch

25MHz ±50ppm Crystal 20pF 40 Ohms 4-SOJ, 3.30mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MA-50525.0000M-G3:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 3.30mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Oscillators - 8150386 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-100-8-33B2Q-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers