Epson Electronics America, Inc. Crystals MA-505 10.2400M-C0

Description
10.24MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet
Description
10.24MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SE2525TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
SE2525TR-ND
Crystals SE2525TR-ND
10.24MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch

10.24MHz ±50ppm Crystal 18pF 60 Ohms 4-SOJ, 3.30mm pitch

Buy Now Datasheet
CRYSTAL 10.2400MHZ 18PF SMD

CRYSTAL 10.2400MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number SE2525TR-ND MA-505 10.2400M-C0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 3.30mm pitch Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal C5S - C5S-25.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers