Epson Electronics America, Inc. Crystals MA-406 7.3728M-G3: ROHS

Description
7.3728MHz ±50ppm Crystal 20pF 80 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
7.3728MHz ±50ppm Crystal 20pF 80 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SER4283TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±50ppm Crystal 20pF 80 Ohms 4-SOJ, 9.60mm pitch

7.3728MHz ±50ppm Crystal 20pF 80 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet
CRYSTAL 7.3728MHZ 20PF SMD

CRYSTAL 7.3728MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number SER4283TR-ND MA-406 7.3728M-G3: ROHS
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details