Epson Electronics America, Inc. Crystals MA-406 18.4320M-C0:ROHS

Description
18.432MHz ±50ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet
Description
18.432MHz ±50ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MA-40618.4320M-C0:ROHS-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±50ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch

18.432MHz ±50ppm Crystal 18pF 40 Ohms 4-SOJ, 9.60mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number MA-40618.4320M-C0:ROHS-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.60mm pitch
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 7675285 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details