Win Source Part Number: 974214-FS-335 433.9300MC
Category: Crystals, Oscillators, Resonators>Crystals
Series: FS-335
Type: SAW
Package: Bulk
Height - Seated (Max): 0.044" (1.13mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 433.93 MHz
ESR (Equivalent Series Resistance): 25 Ohms
Frequency Tolerance: ±50ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: EPSON
Other Names: FS-335 433.9300MC-ND,FS-335
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 974214-FS-335 433.9300MC |
| Product Name | Crystals, Oscillators, Resonators - Crystals |
| Oscillator Type | SAW |