Epson Electronics America, Inc. Crystals FC2012SN 32.768K-70NNA0KCB

Description
FC2012SN 32.768K-70NNA0KCB: KHZ
Request a Quote Datasheet
Description
FC2012SN 32.768K-70NNA0KCB: KHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 114-FC2012SN32.768K-70NNA0KCB-ND - DigiKey
Thief River Falls, MN, United States
FC2012SN 32.768K-70NNA0KCB: KHZ

FC2012SN 32.768K-70NNA0KCB: KHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 114-FC2012SN32.768K-70NNA0KCB-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X066B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 100 ppm
Load Capacitance 13 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details