Epson Electronics America, Inc. Crystals, Oscillators, Resonators - Crystals FC-13A 32.7680KA-A0

Description
Win Source Part Number: 1058426-FC-13A 32.7680KA-A0 Category: Crystals, Oscillators, Resonators>Crystals Series: FC-13A Type: kHz Crystal (Tuning Fork) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Alternative Parts (Cross-Reference): FC-13A 32.7680KA-A0FC-13A32 .7680KA-A0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: EPSON Other Names: FC-13A32.7680KA-A0,F C-13A 32.7680KA-A0-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1058426-FC-13A 32.7680KA-A0 Category: Crystals, Oscillators, Resonators>Crystals Series: FC-13A Type: kHz Crystal (Tuning Fork) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Alternative Parts (Cross-Reference): FC-13A 32.7680KA-A0FC-13A32 .7680KA-A0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: EPSON Other Names: FC-13A32.7680KA-A0,F C-13A 32.7680KA-A0-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1058426-FC-13A 32.7680KA-A0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1058426-FC-13A 32.7680KA-A0
Crystals, Oscillators, Resonators - Crystals 1058426-FC-13A 32.7680KA-A0
Win Source Part Number: 1058426-FC-13A 32.7680KA-A0 Category: Crystals, Oscillators, Resonators>Crystals Series: FC-13A Type: kHz Crystal (Tuning Fork) Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 70 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Alternative Parts (Cross-Reference): FC-13A 32.7680KA-A0FC-13A32 .7680KA-A0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: EPSON Other Names: FC-13A32.7680KA-A0,F C-13A 32.7680KA-A0-ND

Win Source Part Number: 1058426-FC-13A 32.7680KA-A0
Category: Crystals, Oscillators, Resonators>Crystals
Series: FC-13A
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 70 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Alternative Parts (Cross-Reference): FC-13A 32.7680KA-A0FC-13A32.7680KA-A0;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
Mfr: EPSON
Other Names: FC-13A32.7680KA-A0,FC-13A 32.7680KA-A0-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1058426-FC-13A 32.7680KA-A0
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-1531-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details