Epson Electronics America, Inc. Crystals FC-135 32.7680KF-A0

Description
32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 114-FC-13532.7680KF-A0CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 114-FC-13532.7680KF-A0TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 114-FC-13532.7680KF-A0DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: EPSON Category: Crystals, Oscillators, Resonators -Crystals Series: FC-135 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF Operating Temperature: -40°C ~ 85°C

Manufacturer: EPSON
Category: Crystals, Oscillators, Resonators -Crystals
Series: FC-135
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 114-FC-13532.7680KF-A0CT-ND
Product Name Crystals Crystals, Oscillators, Resonators -Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data