32MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Manufacturer: EPSON
Category: Crystals, Oscillators, Resonators -Crystals
Series: FA-128
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 32 MHz
Frequency Stability: ±10ppm
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
CRYSTAL 32.0000MHZ 12PF SMD
CRYSTAL 32.0000MHZ 12PF SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | SER4234TR-ND | FA-128 32.0000MF10Z-W3 | FA-128 32.0000MF10Z-W3 | |
| Product Name | Crystals | Crystals, Oscillators, Resonators -Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | |
| Load Capacitance | 12 pF | 12 pF | 12 pF |