Epson Electronics America, Inc. Crystals FA-128 20.0000MF10V-K0

Description
CRYSTAL 20.0000MHZ 10PF SMD
Request a Quote Datasheet
Description
CRYSTAL 20.0000MHZ 10PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 114-FA-12820.0000MF10V-K0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 20.0000MHZ 10PF SMD

CRYSTAL 20.0000MHZ 10PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 114-FA-12820.0000MF10V-K0TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-100-8-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers