400MHz SO (SAW) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | EG-2121CA400.0000M-LGRNB-ND |
| Product Name | Oscillators |
| Oscillator Type | SO (SAW) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 50 ppm |