Epson Electronics America, Inc. Oscillators EG-2121CA 125.0000M-PHPAL3

Description
125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SE3616CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SE3616CT-ND
Oscillators SE3616CT-ND
125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - SE3616DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SE3616DKR-ND
Oscillators SE3616DKR-ND
125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - SE3616TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
SE3616TR-ND
Oscillators SE3616TR-ND
125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

125MHz SO (SAW) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SE3616CT-ND
Product Name Oscillators
Oscillator Type SO (SAW)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
32 kHz TCXOs - SIT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details