Manufacturer: Epson Company
Win Source Part Number: 870263-EG-2102CA 390.6250M-PGPAB
Series: EG-2102CA
Operating Temperature Range: 0°C ~ 70°C
Features: 390.625 MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Package: Bulk
Package: 6-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EG-2102CA 390.6250M-PGPAB-ND, EG-2102CA390.6250M-P
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 870263-EG-2102CA 390.6250M-PGPAB |
| Product Name | Oscillators - EG-2102CA 390.6250M-PGPAB |
| Package / Form Factor | Surface Mount |