159.375MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | EG-2102CA159.3750M-PHPAB-ND |
| Product Name | Oscillators |
| Oscillator Type | SO (SAW) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 100 ppm |