Epson Electronics America, Inc. Oscillators EG-2102CA 135.0000M-PHPAB

Description
135MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
135MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - EG-2102CA135.0000M-PHPAB-ND - DigiKey
Thief River Falls, MN, United States
135MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

135MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number EG-2102CA135.0000M-PHPAB-ND
Product Name Oscillators
Oscillator Type SO (SAW)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073M-100 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA113M750AAGR - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details