Epson Electronics America, Inc. Crystals CA-301 55.0000M-C:PBFREE

Description
55MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
Request a Quote Datasheet
Description
55MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CA-30155.0000M-C:PBFREE-ND - DigiKey
Thief River Falls, MN, United States
55MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial

55MHz ±30ppm Crystal 18pF 80 Ohms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CA-30155.0000M-C:PBFREE-ND
Product Name Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Through Hole Crystals - ECS-110.5-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 8149550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details