Epson Electronics America, Inc. Crystals CA-301 13.5000M-C:PBFREE

Description
13.5MHz ±30ppm Crystal 18pF 50 Ohms Cylindrical Can, Radial
Request a Quote Datasheet
Description
13.5MHz ±30ppm Crystal 18pF 50 Ohms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CA-30113.5000M-C:PBFREE-ND - DigiKey
Thief River Falls, MN, United States
13.5MHz ±30ppm Crystal 18pF 50 Ohms Cylindrical Can, Radial

13.5MHz ±30ppm Crystal 18pF 50 Ohms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number CA-30113.5000M-C:PBFREE-ND
Product Name Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Units - 8136126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details