Epson Electronics America, Inc. Crystals C-2 77.5000K-P

Description
77.5kHz ±100ppm Crystal 11pF 20 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
77.5kHz ±100ppm Crystal 11pF 20 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - SE3327-ND - DigiKey
Thief River Falls, MN, United States
Crystals
SE3327-ND
Crystals SE3327-ND
77.5kHz ±100ppm Crystal 11pF 20 kOhms Cylindrical Can, Radial

77.5kHz ±100ppm Crystal 11pF 20 kOhms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number SE3327-ND
Product Name Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-100-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 7675294 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details