Epson Electronics America, Inc. Crystals, Oscillators, Resonators - Crystals C-002RX 32.7680K-A

Description
Win Source Part Number: 1346328-C-002RX 32.7680K-A Category: Crystals, Oscillators, Resonators - Crystals Series: C-002RX Type: kHz Crystal (Tuning Fork) Package: Bulk Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 35 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8541.60.0010 Mfr: EPSON Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1346328-C-002RX 32.7680K-A Category: Crystals, Oscillators, Resonators - Crystals Series: C-002RX Type: kHz Crystal (Tuning Fork) Package: Bulk Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 35 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8541.60.0010 Mfr: EPSON Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1346328-C-002RX 32.7680K-A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1346328-C-002RX 32.7680K-A
Crystals, Oscillators, Resonators - Crystals 1346328-C-002RX 32.7680K-A
Win Source Part Number: 1346328-C-002RX 32.7680K-A Category: Crystals, Oscillators, Resonators - Crystals Series: C-002RX Type: kHz Crystal (Tuning Fork) Package: Bulk Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 35 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8541.60.0010 Mfr: EPSON Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1346328-C-002RX 32.7680K-A
Category: Crystals, Oscillators, Resonators - Crystals
Series: C-002RX
Type: kHz Crystal (Tuning Fork)
Package: Bulk
Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 35 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: Cylindrical Can, Radial
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8541.60.0010
Mfr: EPSON
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Crystals - SE3202-ND - DigiKey
Thief River Falls, MN, United States
Crystals
SE3202-ND
Crystals SE3202-ND
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Crystals
Product Number 1346328-C-002RX 32.7680K-A SE3202-ND
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Cylindrical Can, Radial Through Hole; Cylindrical Can, Radial
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
VOLTAGE CONT OSC / RoHS - POS-100+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details