EPSON America, Inc. RFID Antennas B82450A2364A000

Description
RFID Antenna 125kHz
Datasheet
Description
RFID Antenna 125kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - B82450A2364A000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
B82450A2364A000
RFID Antennas B82450A2364A000
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number B82450A2364A000
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details