Epson Electronics America, Inc. Pulse Transformers - B78476A8135 B78476A8135

Description
Manufacturer: Epson Company Win Source Part Number: 709611-B78476A8135 Manufacturer Homepage: www.epsontoyocom.co. jp Reference case: SMD Reference Date Code: 1104+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Epson Company Win Source Part Number: 709611-B78476A8135 Manufacturer Homepage: www.epsontoyocom.co. jp Reference case: SMD Reference Date Code: 1104+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B78476A8135 - 709611-B78476A8135 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B78476A8135
709611-B78476A8135
Pulse Transformers - B78476A8135 709611-B78476A8135
Manufacturer: Epson Company Win Source Part Number: 709611-B78476A8135 Manufacturer Homepage: www.epsontoyocom.co. jp Reference case: SMD Reference Date Code: 1104+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Epson Company
Win Source Part Number: 709611-B78476A8135
Manufacturer Homepage: www.epsontoyocom.co.jp
Reference case: SMD
Reference Date Code: 1104+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Pulse Transformer - 166-B78476A8135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-B78476A8135
Pulse Transformer 166-B78476A8135
Product overview: B78476A8135 from Epson is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8135 can be used for catalog matching and distributor lookup.

Product overview: B78476A8135 from Epson is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8135 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 709611-B78476A8135 166-B78476A8135
Product Name Pulse Transformers - B78476A8135 Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-400-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details