SEGGER Microcontroller Systems, LLC WiFi Modules (802.11) 6.37.03.01

Description
WiFi Modules (802.11) WiFi Module emPower RS9113 2.4+5GHz
Description
WiFi Modules (802.11) WiFi Module emPower RS9113 2.4+5GHz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
6.37.03.01
WiFi Modules (802.11) 6.37.03.01
WiFi Modules (802.11) WiFi Module emPower RS9113 2.4+5GHz

WiFi Modules (802.11) WiFi Module emPower RS9113 2.4+5GHz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 6.37.03.01
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - CYBL10999-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details