Seeed Technology Co., Ltd. RF Antennas 318020691

Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount
Datasheet
Description
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020691 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020691
RF Antennas 318020691
915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount

915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 5dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020691
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details