Seeed Technology Co., Ltd. RF Antennas 318020613

Description
906MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 7dBi N Type Female Bracket Mount
Datasheet
Description
906MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 7dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020613 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020613
RF Antennas 318020613
906MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 7dBi N Type Female Bracket Mount

906MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 7dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020613
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers