Seeed Technology Co., Ltd. RF Antennas 318020009

Description
430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount
Datasheet
Description
430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 318020009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
318020009
RF Antennas 318020009
430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount

430MHz ISM Whip, Straight RF Antenna 2.1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 318020009
Product Name RF Antennas
Applications ISM
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers