Seeed Technology Co., Ltd. RF Transceiver Modules and Modems 317990024

Description
Transceiver Module 2.4GHz Whip, Tilt Through Hole
Datasheet
Description
Transceiver Module 2.4GHz Whip, Tilt Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 317990024 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
317990024
RF Transceiver Modules and Modems 317990024
Transceiver Module 2.4GHz Whip, Tilt Through Hole

Transceiver Module 2.4GHz Whip, Tilt Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 317990024 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
317990024
RF and Wireless - RF Transceiver Modules and Modems 317990024
RF TXRX MODULE WHIP TILT TH

RF TXRX MODULE WHIP TILT TH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 317990024 317990024
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details