Seeed Technology Co., Ltd. RF and Wireless - RF Transceiver Modules and Modems 317060562

Description
Win Source Part Number: 1349100-317060562 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 300Mbps Memory Size: 32MB Flash, 128MB RAM Antenna Type: Antenna Not Included, I-PEX Power - Output: 20dBm Utilized IC / Part: MT7628AN RF Family/Standard: WiFi Serial Interfaces: Ethernet, GPIO, I²C, I²S, PCM, PWM, SDIO, UART Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Mfr: Seeed Technology Co., Ltd Base Product Number: 317060
Request a Quote Datasheet
Description
Win Source Part Number: 1349100-317060562 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 300Mbps Memory Size: 32MB Flash, 128MB RAM Antenna Type: Antenna Not Included, I-PEX Power - Output: 20dBm Utilized IC / Part: MT7628AN RF Family/Standard: WiFi Serial Interfaces: Ethernet, GPIO, I²C, I²S, PCM, PWM, SDIO, UART Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Mfr: Seeed Technology Co., Ltd Base Product Number: 317060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1349100-317060562 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1349100-317060562
RF and Wireless - RF Transceiver Modules and Modems 1349100-317060562
Win Source Part Number: 1349100-317060562 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 300Mbps Memory Size: 32MB Flash, 128MB RAM Antenna Type: Antenna Not Included, I-PEX Power - Output: 20dBm Utilized IC / Part: MT7628AN RF Family/Standard: WiFi Serial Interfaces: Ethernet, GPIO, I²C, I²S, PCM, PWM, SDIO, UART Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Mfr: Seeed Technology Co., Ltd Base Product Number: 317060

Win Source Part Number: 1349100-317060562
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 1
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 300Mbps
Memory Size: 32MB Flash, 128MB RAM
Antenna Type: Antenna Not Included, I-PEX
Power - Output: 20dBm
Utilized IC / Part: MT7628AN
RF Family/Standard: WiFi
Serial Interfaces: Ethernet, GPIO, I²C, I²S, PCM, PWM, SDIO, UART
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Mfr: Seeed Technology Co., Ltd
Base Product Number: 317060

Buy Now Datasheet
RF Transceiver Modules and Modems - 317060562 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
317060562
RF Transceiver Modules and Modems 317060562
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1349100-317060562 317060562
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F) -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 MHz 2400 MHz
Output Power 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU2-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details