Seeed Technology Co., Ltd. Moisture Sensors, Humidity - 314010012 314010012

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1004939-314010012 Packaging: Bulk Mounting: Cable Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1004939-314010012 Packaging: Bulk Mounting: Cable Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - 314010012 - 1004939-314010012 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - 314010012
1004939-314010012
Moisture Sensors, Humidity - 314010012 1004939-314010012
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 1004939-314010012 Packaging: Bulk Mounting: Cable Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 1004939-314010012
Packaging: Bulk
Mounting: Cable
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±3%
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1004939-314010012
Product Name Moisture Sensors, Humidity - 314010012
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Environmental Sensor ICs - 2576782 - RS Components, Ltd.
Specs
Applications Environment Monitoring, Air Quality Detector
Standards and Certifications RoHS
View Details