Seeed Technology Co., Ltd. RF Transceiver Modules and Modems 113990663

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount
Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 113990663 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
113990663
RF Transceiver Modules and Modems 113990663
WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
113990663
RF and Wireless - RF Transceiver Modules and Modems 113990663
RF TXRX MOD WIFI SURFACE MOUNT

RF TXRX MOD WIFI SURFACE MOUNT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 113990663 113990663
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Surface Mount; Module
Features RoHS
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F) 0.0 to 55.0 C (32.0 to 131.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details