General ISM < 1GHz Transceiver Module 433MHz Surface Mount
RF TXRX MODULE ISM < 1GHZ SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 109990022 | 109990022 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Operating Frequency | 433 MHz | 433 MHz |
| Data Rate | 256 kbps |