Seeed Technology Co., Ltd. Motors - AC, DC - 108090002 108090002

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 760019-108090002 Series: ES9257 Type: DC Motor Termination Style: Wire Leads with Connector Function: Servomotor, RC (Hobby) Weight: 0.044 lb (19.96g) RPM: 100 RPM Torque - Rated (oz-in / mNm): 34.72 / 245.17 Mounting Hole Spacing: 1.673" (42.50mm) Categories: Motors, Solenoids, Driver Boards/Modules Dimension: Rectangular - 0.588" x 1.376" (14.94mm x 34.95mm) Voltage Rating DC: 4.8VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 760019-108090002 Series: ES9257 Type: DC Motor Termination Style: Wire Leads with Connector Function: Servomotor, RC (Hobby) Weight: 0.044 lb (19.96g) RPM: 100 RPM Torque - Rated (oz-in / mNm): 34.72 / 245.17 Mounting Hole Spacing: 1.673" (42.50mm) Categories: Motors, Solenoids, Driver Boards/Modules Dimension: Rectangular - 0.588" x 1.376" (14.94mm x 34.95mm) Voltage Rating DC: 4.8VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 108090002 - 760019-108090002 - Win Source Electronics
Laguna Hills, CA, United States
Motors - AC, DC - 108090002
760019-108090002
Motors - AC, DC - 108090002 760019-108090002
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 760019-108090002 Series: ES9257 Type: DC Motor Termination Style: Wire Leads with Connector Function: Servomotor, RC (Hobby) Weight: 0.044 lb (19.96g) RPM: 100 RPM Torque - Rated (oz-in / mNm): 34.72 / 245.17 Mounting Hole Spacing: 1.673" (42.50mm) Categories: Motors, Solenoids, Driver Boards/Modules Dimension: Rectangular - 0.588" x 1.376" (14.94mm x 34.95mm) Voltage Rating DC: 4.8VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 760019-108090002
Series: ES9257
Type: DC Motor
Termination Style: Wire Leads with Connector
Function: Servomotor, RC (Hobby)
Weight: 0.044 lb (19.96g)
RPM: 100 RPM
Torque - Rated (oz-in / mNm): 34.72 / 245.17
Mounting Hole Spacing: 1.673" (42.50mm)
Categories: Motors, Solenoids, Driver Boards/Modules
Dimension: Rectangular - 0.588" x 1.376" (14.94mm x 34.95mm)
Voltage Rating DC: 4.8VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 760019-108090002
Product Name Motors - AC, DC - 108090002
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT1402IUQ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 37 volts
View Details
Drivers, Receivers, Transceivers - 296-35240-6-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
2 suppliers