Seeed Technology Co., Ltd. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - 106990005 106990005

Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 789100-106990005 Regulator Topology: Buck Voltage - Output: 0.8 V ~ 18 V Voltage - Input: 4.5 V ~ 28 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: MP1584 Family Name: 106990005 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 789100-106990005 Regulator Topology: Buck Voltage - Output: 0.8 V ~ 18 V Voltage - Input: 4.5 V ~ 28 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: MP1584 Family Name: 106990005 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - 106990005 - 789100-106990005 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - 106990005
789100-106990005
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - 106990005 789100-106990005
Manufacturer: Seeed Technology Co., Ltd Win Source Part Number: 789100-106990005 Regulator Topology: Buck Voltage - Output: 0.8 V ~ 18 V Voltage - Input: 4.5 V ~ 28 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: MP1584 Family Name: 106990005 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Seeed Technology Co., Ltd
Win Source Part Number: 789100-106990005
Regulator Topology: Buck
Voltage - Output: 0.8 V ~ 18 V
Voltage - Input: 4.5 V ~ 28 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: MP1584
Family Name: 106990005
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 789100-106990005
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - 106990005
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFCQ-3402+ - TB-BFCQ-3402C+ - Mini-Circuits
Specs
Category Developement Board
View Details