Seeed Technology Co., Ltd. RF Antennas 103990623

Description
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.81dBi IPEX, SMA Connector Mount
Description
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.81dBi IPEX, SMA Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 103990623 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
103990623
RF Antennas 103990623
2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.81dBi IPEX, SMA Connector Mount

2.45GHz General Purpose Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2.81dBi IPEX, SMA Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 103990623
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers