Seeed Technology Co., Ltd. Current Sense Transformers 101990029

Description
CURR SENSE XFMR 100A:0.05A 100A
Datasheet
Description
CURR SENSE XFMR 100A:0.05A 100A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 101990029 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
101990029
Current Sense Transformers 101990029
CURR SENSE XFMR 100A:0.05A 100A

CURR SENSE XFMR 100A:0.05A 100A

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
101990029
Transformers - Current Sense Transformers 101990029
CURR SENSE XFMR 100A:0.05A 100A

CURR SENSE XFMR 100A:0.05A 100A

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 101990029 101990029
Product Name Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
A9787-AL A9787-ALD - A9787-AL A9787-ALD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; Planar Transformer
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A3-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 100 VA
View Details
PCB Transformers - 2017325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details