Seeed Technology Co., Ltd. Current Sense Transformers 101990028

Description
CURR SENSE XFMR 1800:1 30A CHAS
Datasheet
Description
CURR SENSE XFMR 1800:1 30A CHAS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 101990028 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
101990028
Current Sense Transformers 101990028
CURR SENSE XFMR 1800:1 30A CHAS

CURR SENSE XFMR 1800:1 30A CHAS

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
101990028
Transformers - Current Sense Transformers 101990028
CURR SENSE XFMR 1800:1 30A CHAS

CURR SENSE XFMR 1800:1 30A CHAS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 101990028 101990028
Product Name Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 142D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details