915MHz LoRa Whip, Straight RF Antenna 902MHz ~ 930MHz 8dBi N Type Male Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1597-318020693-ND |
| Product Name | RF Antennas |
| Applications | LoRa |
| Primary Frequency Range | 915.0 MHz |
| Gain | 8 dB |
| VSWR | 2.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)